EN
  • EN
  • DE

ADS6122IRHBR

Part No ADS6122IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS6122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS6122IRHBRG4, ADS6122IRHBRG4-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910865-ADS6122IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS6122IRHBR CAD Model

Description

The Texas Instruments ADS6122IRHBR is a high-performance, 12-bit analog-to-digital converter (ADC) designed for a broad range of applications, including medical imaging, wireless communication, and industrial instrumentation. This ADC features a maximum sampling rate of 65 MSPS, enabling it to handle high-speed signal processing with ease.

Key Features

  • Resolution: 12 bits for precise digital representation of analog signals.
  • Sampling Rate: Up to 65 Mega Samples Per Second (MSPS), suitable for high-speed applications.
  • Input Range: Differential input with a 2 Vpp to 3.3 Vpp range, allowing for a wide dynamic range of input signals.
  • Interface: LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and high-speed data transfer.
  • Power Consumption: Low power operation with a typical power consumption of 445 mW, making it ideal for power-sensitive applications.
  • Package: Compact QFN (Quad Flat No-leads) package for space-saving on PCBs.

Applications

The ADS6122IRHBR is versatile and can be used in various high-speed data acquisition systems. Some common applications include:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Infrastructure
  • Defense and Aerospace Electronics
  • Industrial Process Control

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS6122IRHBR is built to meet high standards, ensuring consistent performance and durability across a range of environmental conditions. It is also RoHS compliant, adhering to the latest environmental regulations for electronic components.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the ADS6122IRHBR, including detailed datasheets, application notes, and design tools. This support helps to streamline the design process and reduce time to market for products incorporating this ADC.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4287 $73.4287
2+ $60.2492 $120.4984
3+ $58.3664 $175.0992
4+ $56.4836 $225.9344
5+ $54.6008 $273.0040
7+ $48.9524 $342.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess