EN
  • EN
  • DE

ADS61JB46IRHAR

Part No ADS61JB46IRHAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel - TR
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1141794-ADS61JB46IRHAR
Manufacturer Homepage www.ti.com
Family Name ADS61JB46
Introduction Date September 25, 2013
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS61JB46IRHAR CAD Model

Description

The ADS61JB46IRHAR is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This cutting-edge component is designed to cater to a wide array of applications, including wireless communications, test and measurement systems, and radar and signal intelligence, where precision and speed are paramount.

Key Features

  • High-Speed ADC: The ADS61JB46IRHAR boasts an impressive sampling rate of up to 160 MSPS (Mega Samples Per Second), which enables the capture of high-frequency signals with great fidelity.
  • Dual-Channel: With two ADC channels integrated into a single package, it allows for simultaneous sampling of different signals, making it ideal for complex signal processing tasks.
  • Resolution: It features a 16-bit resolution, providing high dynamic range and excellent signal-to-noise ratio (SNR), which is crucial for applications requiring precise signal quantization.
  • Interface: The device includes a JESD204B interface, a serial communication protocol that simplifies the data connectivity with other digital devices while reducing the number of input/output connections required.
  • Power Efficiency: Engineered for power-sensitive applications, the ADS61JB46IRHAR maintains a balance between performance and power consumption, ensuring efficient operation without compromising on speed or accuracy.
  • Integrated Features: It comes with additional built-in features such as a digital down-converter (DDC), which reduces system complexity and cost by performing some digital signal processing on-chip.

Applications

The ADS61JB46IRHAR is versatile and can be used in a variety of applications. It excels in:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G)
  • Test and measurement equipment
  • Radar systems
  • Signal intelligence
  • Software-defined radios

Package and Quality

TI's ADS61JB46IRHAR comes in a compact VQFN (Very-Thin Quad Flat Non-leaded) package that is suitable for space-constrained applications. It is also part of TI's high-quality product lineup, ensuring reliability and performance consistency across various environmental conditions.

For designers and engineers looking for an ADC that offers high-speed, precision, and dual-channel capabilities, the ADS61JB46IRHAR from Texas Instruments stands out as a top-tier choice for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1623 $78.1623
2+ $64.1332 $128.2664
3+ $62.1290 $186.3870
4+ $60.1249 $240.4996
5+ $58.1207 $290.6035
6+ $52.1082 $312.6492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess