EN
  • EN
  • DE

SN74LVC540APW

Part No SN74LVC540APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1 Element Bit per Element Output
Manufacturer Texas Instruments
Series 74LVC
Package Tube
Family Name 74LVC540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26628-5, SN74LVC540APW-ND, SN74LVC540APWE4, SN74LVC540APWE4-ND, SN74LVC540APWG4, SN74LVC540APWG4-ND
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850034-SN74LVC540APW
Ultra Librarian 3D Model Ultra Librarian SN74LVC540APW CAD Model

Description

SN74LVC540APW Octal Buffer/Driver - Texas Instruments

The SN74LVC540APW is a high-performance, octal buffer and line driver designed by the renowned semiconductor company, Texas Instruments (TI). This component is specifically crafted to cater to the needs of high-speed signal transfer and driving capabilities while maintaining low power consumption, making it an ideal choice for a wide array of electronic applications.

Constructed with an advanced LVC (Low-Voltage CMOS) technology, the SN74LVC540APW operates at a voltage range of 2.7 to 3.6 volts, ensuring compatibility with low-voltage systems and the ability to interface with both 3.3V and 5V logic levels. This flexibility is critical in mixed-voltage environments, providing designers with a versatile solution for various interfacing challenges.

The device features eight non-inverting buffers with 3-state outputs, which can be utilized as a memory address driver, clock driver, or for any application where high sink and source capability is required. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, saving board space and reducing complexity.

Key specifications of the SN74LVC540APW include:

  • High drive outputs (-32 mA IOH, 64 mA IOL)
  • Operating temperature range: -40°C to 85°C
  • Supports 5V tolerant inputs
  • Low power consumption technology
  • Edge-rate control circuitry for significantly improved noise characteristics
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

This buffer/driver comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. The SN74LVC540APW is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Whether you are designing data communication systems, servers, or need a robust interface for microcontrollers, the SN74LVC540APW by Texas Instruments is engineered to meet your requirements with efficiency and reliability. Its high-speed capabilities, coupled with low power consumption, make it a go-to choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2478 $50.7990
435+ $0.2322 $101.0070
670+ $0.2243 $150.2810
960+ $0.2086 $200.2560
1,250+ $0.2008 $251.0000
1,555+ $0.1930 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,043 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess