EN
  • EN
  • DE

ADS7049QDCURQ1

Part No ADS7049QDCURQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP / ADS7049-Q1 Small-Size, Low-Power, 12-Bit, 2-MSPS, SAR ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-VFSOP
Supplier Device Package 8-VSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806203-ADS7049QDCURQ1
Ultra Librarian 3D Model Ultra Librarian ADS7049QDCURQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7049QDCURQ1

The Texas Instruments ADS7049QDCURQ1 is a high-performance, automotive-grade, 12-bit analog-to-digital converter (ADC) that offers a compact and power-efficient solution for a wide range of applications. Designed to meet the stringent requirements of the automotive industry, this device is ideal for advanced driver-assistance systems (ADAS), powertrain systems, battery management, and other automotive systems that require precise data acquisition.

Key Features

  • High Resolution: The ADS7049QDCURQ1 provides a 12-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Speed: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of high-speed data acquisition, making it suitable for real-time applications.
  • Low Power Consumption: This device is designed for power-sensitive applications, featuring a low power consumption of just 690 µW at the full 1 MSPS rate, minimizing the impact on the system's power budget.
  • Small Form Factor: The ADS7049QDCURQ1 comes in a small VSSOP-10 package, making it a space-saving choice for compact automotive designs.
  • Automotive Qualified: As a Q1-grade product, it meets the automotive industry's AEC-Q100 standards for reliability and performance under extreme conditions.

Applications

The versatility of the ADS7049QDCURQ1 allows it to be integrated into a variety of automotive systems:

  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Systems
  • Electric Vehicle (EV) Battery Management
  • Infotainment and Telematics
  • Sensor Monitoring and Data Acquisition

Technical Specifications

With a wide analog input range and a flexible power supply range from 2.35V to 5.25V, the ADS7049QDCURQ1 is designed to interface with a broad array of sensors and systems. Its SPI-compatible serial interface enables easy integration with microcontrollers and processors, making system design straightforward and efficient.

In summary, the ADS7049QDCURQ1 from Texas Instruments is a robust and reliable ADC solution that delivers high-speed, accurate data conversion with minimal power consumption, all in a package suited for the demanding automotive market.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0252 $50.2520
25+ $4.1233 $103.0825
38+ $3.9944 $151.7872
52+ $3.8656 $201.0112
67+ $3.7367 $250.3589
90+ $3.3502 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,530 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess