EN
  • EN
  • DE

ADS7800BH

Part No ADS7800BH
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 3μs Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 333k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP Side Brazed
RoHS State Request Verification
Win Source Part Number 1141841-ADS7800BH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7800
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7800BH CAD Model

Description

Product Overview: Texas Instruments ADS7800BH

The Texas Instruments ADS7800BH is a high-precision, 12-bit analog-to-digital converter (ADC) with a unique combination of features that make it suitable for a wide range of applications in industrial, medical, and scientific instrumentation. This premium ADC is designed to deliver exceptional accuracy and speed, ensuring reliable performance in critical systems.

Key Features

  • High Resolution: The ADS7800BH boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for applications requiring precise data acquisition.
  • Fast Conversion Rate: With a fast throughput rate, this ADC can handle up to 100 kilosamples per second (ksps), making it an excellent choice for high-speed systems that require quick data processing.
  • Sample-and-Hold Function: The integrated sample-and-hold circuit ensures accurate sampling of the input signal without distortion, preserving the integrity of the converted data.
  • Single +5V Power Supply: The ADS7800BH operates on a single +5V power supply, simplifying the power design in embedded systems and helping to reduce overall power consumption.
  • Bipolar Input Range: The device supports a ±10V input range, allowing it to accommodate a wide variety of signal levels.
  • Parallel Interface: A parallel data interface facilitates easy integration with microcontrollers and digital signal processors, providing straightforward connectivity and data transfer.

Applications

The ADS7800BH is ideal for a range of applications, including:

  • Precision data acquisition systems
  • Industrial process control
  • Medical equipment
  • Scientific instrumentation
  • Automatic test equipment

Reliability and Quality

As with all Texas Instruments products, the ADS7800BH is manufactured to the highest quality standards, ensuring reliable operation even in the most demanding environments. With its robust feature set, this ADC is a versatile component that enhances the performance and precision of your electronic designs.

Product Packaging and Availability

The ADS7800BH is available in a compact 24-pin ceramic dip package, which is designed for easy mounting on printed circuit boards. For detailed specifications, sample requests, or to place an order, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess