EN
  • EN
  • DE

ADS7811U/1K

Part No ADS7811U/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 28SOIC  /  16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -25°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number ADS7811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADS7811U/1K-NDR
Standard Package 1,000
Win Source Part Number 1043774-ADS7811U/1K
Ultra Librarian 3D Model Ultra Librarian ADS7811U/1K CAD Model

Description

The ADS7811U/1K is a high-precision, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This ADC features a fast sampling rate and a high degree of accuracy, making it an ideal choice for a wide range of applications that require precise digital representations of analog signals.

Key Features

  • Precision: The ADS7811U/1K offers a 16-bit resolution which ensures high accuracy in converting analog input signals to digital output data.
  • Sampling Rate: With a maximum sampling rate of 200 kilosamples per second (kSPS), this ADC is capable of converting analog signals at high speeds, suitable for demanding applications.
  • Interface: The device features a user-friendly serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and digital signal processor (DSP) interfaces.
  • Power Consumption: It has a low power consumption design, which makes it suitable for power-sensitive applications.
  • Single Supply Operation: The ADS7811U/1K operates from a single +5V supply, simplifying the power supply design.
  • Package: Available in a SOIC-8 package, it is compact and suitable for space-constrained applications.

Applications

The ADS7811U/1K is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Scientific instrumentation
  • Battery-operated devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7811U/1K is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device's robust construction and tested performance under various conditions ensure that it will perform reliably over its lifetime.

Conclusion

Overall, the ADS7811U/1K from Texas Instruments is a top-tier ADC offering precision, speed, and reliability. Whether for industrial, medical, or scientific applications, this ADC delivers the performance needed for accurate data conversion and signal processing.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess