EN
  • EN
  • DE

ADS7818E

Part No ADS7818E
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12-Bit High Speed Low Power Sampling ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141873-ADS7818E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7818E CAD Model

Description

Introducing the ADS7818E from Texas Instruments

The ADS7818E is a precision, 12-bit, analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This high-performance ADC is a perfect choice for a wide variety of applications, including industrial process control, data acquisition systems, and medical equipment.

Key Features

  • High Resolution: The ADS7818E offers a 12-bit resolution which ensures accurate and reliable conversion of analog signals to digital data.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design for the system it is integrated into.
  • High-Speed Sampling: With a sampling rate of up to 200 kilosamples per second (ksps), this ADC is capable of handling fast signal variations, making it suitable for high-speed applications.
  • Low Power Consumption: It has a power-saving design that only consumes 1.25mW at a 200ksps throughput rate, making it ideal for battery-powered and portable devices.
  • Simple Serial Interface: The device features a SPI-compatible serial interface, which simplifies the communication with microcontrollers and digital signal processors.
  • Software-Configurable: It allows for software-configurable options, giving designers the flexibility to optimize the ADC for their specific application needs.

Performance and Reliability

The ADS7818E is known for its robust performance and reliability. It features a pseudo-differential input that reduces common-mode noise and enhances the signal integrity. The internal reference voltage ensures stable performance across the full operating temperature range of -40°C to +85°C.

Compact Design

Encased in a small, 8-pin SOIC package, the ADS7818E is designed for compact and space-constrained applications. Its small footprint allows for easy integration into system designs without compromising on performance.

Applications

Due to its versatility, the ADS7818E can be utilized in various applications, such as:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial control and monitoring
  • Medical devices

With its combination of high resolution, speed, low power consumption, and ease of use, the ADS7818E from Texas Instruments stands out as a superior choice for designers looking to incorporate a reliable ADC into their electronic designs.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Genesys
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5731 $50.2924
10+ $10.3164 $103.1640
16+ $9.9941 $159.9056
21+ $9.6717 $203.1057
27+ $9.3493 $252.4311
36+ $8.3821 $301.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess