EN
  • EN
  • DE

ADS7820P

Part No ADS7820P
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12-BIT SAMPLING A/D 28-DIP .3 / 12 Bit Analog to Digital Converter Input 1 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number ADS7820
Standard Package 13 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860436-ADS7820P
Ultra Librarian 3D Model Ultra Librarian ADS7820P CAD Model

Description

The ADS7820P is a high-performance, single-supply, 12-bit sampling analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is designed to cater to a wide range of applications that require fast conversion rates and accurate digital representation of analog signals. With its compact form factor and low power consumption, the ADS7820P is an ideal choice for portable and space-constrained applications.

Key Features

  • 12-Bit Resolution: The ADS7820P offers a fine resolution of 12 bits, ensuring that the digital output closely represents the input analog signal with high accuracy.
  • High-Speed Sampling: With a sampling rate of up to 2MHz, this ADC is well-suited for applications that require rapid data acquisition and processing.
  • Single +5V Power Supply: The device operates on a single +5V supply, simplifying power management in system design.
  • Parallel Data Output: The parallel interface facilitates quick and straightforward data retrieval, making it easy to interface with microcontrollers and digital signal processors.
  • Software-Configurable: Users can configure the ADC via software, which provides flexibility in setting up the conversion process based on specific application needs.
  • Low Power Consumption: Designed for efficiency, the ADS7820P conserves power, making it suitable for battery-operated devices.

Applications

The ADS7820P is versatile and can be used in various applications, including:

  • Data Acquisition Systems (DAS)
  • Medical Instruments
  • Industrial Process Control
  • Scientific Instrumentation
  • Portable Instrumentation

Package and Availability

The Texas Instruments ADS7820P comes in a PDIP (Plastic Dual In-line Package) form, known for its ease of handling and robustness. It is widely available through Texas Instruments' distribution network and can be ordered from various electronics suppliers globally.

With its combination of high-speed, precision, and low power consumption, the ADS7820P stands out as a reliable choice for designers seeking to incorporate a high-quality ADC into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess