EN
  • EN
  • DE

ADS7834EB/2K5

Part No ADS7834EB/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8VSSOP  /  12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number ADS7834
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISADS7834EB/2K5,2156-ADS7834EB/2K5,ADS7834EB/2K5-NDR
Standard Package 2,500
Win Source Part Number 1181704-ADS7834EB/2K5
Ultra Librarian 3D Model Ultra Librarian ADS7834EB/2K5 CAD Model

Description

The ADS7834EB/2K5 is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) offered by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the ADS7834 series, which is known for its advanced features and reliable performance in various applications.

Key Features

  • Resolution: The ADS7834EB/2K5 provides a 12-bit resolution, ensuring accurate and high-quality digital representation of analog signals.
  • Channels: It features 8 single-ended input channels, allowing for multiple signal inputs, making it versatile for different measurement requirements.
  • Sampling Rate: With a maximum sampling rate of 50 kSPS (kilo samples per second), this ADC is capable of handling high-speed signal conversion, suitable for demanding applications.
  • Interface: The device includes a Serial Peripheral Interface (SPI), which enables easy communication with microcontrollers and other digital systems.
  • Power Efficiency: Designed for power-sensitive applications, the ADS7834EB/2K5 operates with a low power consumption, which is critical for battery-operated devices.
  • Package: It comes in a compact VSSOP (Very Small Shrink Outline Package) form factor, making it ideal for space-constrained applications.

Applications

The ADS7834EB/2K5 is suitable for a broad range of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Battery-operated equipment
  • Medical instruments
  • Portable instrumentation

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The ADS7834EB/2K5 is built to provide consistent performance over its operational lifetime, ensuring that it can withstand the rigors of real-world applications.

Ordering Information

The ADS7834EB/2K5 is available for order under the part number ADS7834EB/2K5. For detailed specifications, sample requests, and ordering information, customers should visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9918 $54.9590
12+ $9.0190 $108.2280
18+ $8.7371 $157.2678
24+ $8.4553 $202.9272
31+ $8.1734 $253.3754
41+ $7.3279 $300.4439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,902 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess