EN
  • EN
  • DE
  • IT

ADS7835E/2K5

Part No ADS7835E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
RoHS State Request Verification
Win Source Part Number 1141905-ADS7835E/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7835
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7835E/2K5 CAD Model

Description

Product Overview: Texas Instruments ADS7835E/2K5

The Texas Instruments ADS7835E/2K5 is a high-performance, single-supply 12-bit sampling analog-to-digital converter (ADC) that offers exceptional ease of use and flexibility for a wide range of data acquisition and signal processing applications. With its compact form factor and low power consumption, this ADC is an ideal choice for portable and battery-powered devices where space and energy efficiency are critical concerns.

Key Features and Benefits

  • Precision Performance: With a 12-bit resolution, the ADS7835E/2K5 ensures high-precision measurements, making it suitable for applications requiring accurate data conversion.
  • High-Speed Sampling: The device boasts a fast sampling rate, allowing for the rapid acquisition of signals. This makes it perfect for capturing transient events and for use in high-speed control systems.
  • Single Supply Operation: Operating from a single 5V power supply, this ADC simplifies power supply design and minimizes power-related issues in sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7835E/2K5 is ideal for battery-operated equipment, extending the operational life of the device.
  • Easy Interface: The device features a simple, SPI-compatible serial interface that facilitates easy connection to microprocessors and microcontrollers, reducing complexity and time-to-market.
  • Small Package: Housed in a small, surface-mount package, the ADC saves valuable board space and is well-suited for space-constrained applications.

Applications

The versatility of the ADS7835E/2K5 allows it to be used in a variety of applications, including:

  • Portable instrumentation
  • Battery-operated devices
  • Data acquisition systems
  • Medical equipment
  • Industrial control systems

In summary, the Texas Instruments ADS7835E/2K5 is a reliable and efficient solution for designers looking to integrate high-quality data conversion into their systems. Its combination of speed, precision, and low power consumption, along with the ease of interfacing, makes it a valuable component for a broad range of electronic products.

You May Also Be Interested in

Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3203 $65.2812
9+ $13.3909 $120.5181
13+ $12.9725 $168.6425
18+ $12.5541 $225.9738
24+ $12.1355 $291.2520
31+ $10.8802 $337.2862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess