EN
  • EN
  • DE

ADS7846IGQCR

Part No ADS7846IGQCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCH SCREEN CONTROLLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Operating Supply Voltage 2.2 V ~ 5.25 V
Operating Supply Current 500μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFBGA
Manufacturer Package 48-BGA MICROSTAR JUNIOR (4x4)
RoHS State Request Verification
Win Source Part Number 1141915-ADS7846IGQCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7846
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS7846IGQCR CAD Model

Description

Introducing the ADS7846IGQCR Touch Screen Controller from Texas Instruments

The ADS7846IGQCR is a highly sophisticated touch screen controller designed by Texas Instruments (TI), a leader in the semiconductor industry. This versatile and efficient integrated circuit is specifically engineered to enhance the performance and functionality of touch-sensitive devices such as personal digital assistants (PDAs), tablet computers, and other touchscreen interfaces.

At the heart of the ADS7846IGQCR is a 12-bit analog-to-digital converter (ADC) that offers four-wire and eight-wire resistive touch screen support. This feature ensures precise and accurate touch detection, providing a smooth and responsive user experience. The ADC operates on a low-voltage supply, ranging from 2.2V to 5.25V, making it suitable for portable devices where power efficiency is crucial.

One of the standout features of the ADS7846IGQCR is its on-board programmable voltage reference. This allows for flexibility in setting the reference voltage to match the specific requirements of the touch screen, thereby optimizing performance. Additionally, the device includes an onboard temperature sensor, which can be invaluable for applications that require environmental monitoring or compensation for temperature-induced variations in touch screen behavior.

The ADS7846IGQCR boasts a high-speed serial interface compatible with SPI protocols, enabling seamless communication with microcontrollers and processors. The device's small form factor, available in a compact QFN package, makes it an ideal choice for space-constrained applications.

Reliability and robustness are key attributes of the ADS7846IGQCR, with built-in features such as a battery monitor circuit for power-sensitive applications and a touch pressure measurement capability, which can be used to enhance the touch interface's user interaction by detecting the force of touch.

Overall, the ADS7846IGQCR from Texas Instruments is a top-tier solution for adding touch screen functionality to a wide array of electronic devices. Its combination of precision, efficiency, and flexibility makes it a go-to choice for designers looking to create intuitive and user-friendly interfaces.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3715 $53.7150
23+ $4.4074 $101.3702
36+ $4.2696 $153.7056
49+ $4.1319 $202.4631
63+ $3.9942 $251.6346
84+ $3.5810 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess