EN
  • EN
  • DE

ADS7853IPWR

Part No ADS7853IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS7853
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50895-1, 296-50895-6, ADS7853IPWR-ND, 296-50895-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860443-ADS7853IPWR
Ultra Librarian 3D Model Ultra Librarian ADS7853IPWR CAD Model

Description

Product Overview: Texas Instruments ADS7853IPWR

The Texas Instruments ADS7853IPWR is a high-performance, dual-channel analog-to-digital converter (ADC) that provides superior accuracy and speed for a wide range of data acquisition and signal processing applications. This precision ADC is designed to meet the rigorous demands of industrial, medical, and communication systems, where reliable and precise data conversion is critical.

Key Features

  • Resolution: The ADS7853IPWR boasts a 12-bit resolution, ensuring fine detail in the analog signal is captured and converted with high fidelity.
  • Sampling Rate: With a maximum sampling rate of 200 KSPS (kilo-samples per second), it is well-suited for applications requiring fast data acquisition without sacrificing accuracy.
  • Dual Channel: It features two independent ADC channels, allowing simultaneous sampling of different analog inputs, which is particularly beneficial for balancing speed and throughput in complex systems.
  • Interface: The device includes a serial interface for communication with microcontrollers or DSPs, making integration into digital systems straightforward.
  • Power Efficiency: It operates on a single 2.7V to 5.5V supply, optimizing power efficiency for battery-powered and portable applications.
  • Package: The ADS7853IPWR comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the ADS7853IPWR makes it an ideal choice for various applications, including:

  • Industrial control systems
  • Medical monitoring devices
  • Data acquisition systems
  • Portable instrumentation
  • Communication systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the ADS7853IPWR is no exception. Customers can expect robust performance and consistent operation. Additionally, Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes to assist in the integration and use of the ADS7853IPWR in various projects.

Whether you are designing a sophisticated medical device or an industrial automation system, the ADS7853IPWR from Texas Instruments offers the precision, speed, and reliability needed to ensure accurate data conversion and system performance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8791 $53.2746
14+ $7.2855 $101.9970
22+ $7.0578 $155.2716
30+ $6.8301 $204.9030
38+ $6.6025 $250.8950
51+ $5.9194 $301.8894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess