EN
  • EN
  • DE

ADS7861IBRHBT

Part No ADS7861IBRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 4-INPUT 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1015643-ADS7861IBRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7861IBRHBT CAD Model

Description

Overview of Texas Instruments ADS7861IBRHBT

The Texas Instruments ADS7861IBRHBT is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed for a variety of applications that require accurate and rapid signal conversion. With its simultaneous sampling feature, the ADS7861IBRHBT is particularly well-suited for applications such as motor control, power quality analysis, and multi-phase systems where phase information is critical.

Key Features

  • Dual Simultaneous Sampling: The ADS7861IBRHBT can sample two analog inputs simultaneously, which is essential for maintaining the phase relationship between the two channels.
  • High-Speed Operation: With a sampling rate of up to 200 kSPS per channel, this ADC is capable of handling high-speed signals without sacrificing performance.
  • 12-Bit Resolution: The device provides a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Serial Interface: It features a serial peripheral interface (SPI) that facilitates easy communication with microcontrollers and digital signal processors.
  • Single 5V Supply: Operating on a single 5V supply, the ADS7861IBRHBT simplifies power management in embedded systems.
  • Small Package: The device comes in a compact VQFN-32 package, which is ideal for space-constrained applications.

Applications

The versatility of the ADS7861IBRHBT makes it a perfect choice for a wide range of applications, including:

  • Power monitoring and management
  • Motor control systems
  • Multi-phase electricity meters
  • Data acquisition systems
  • Portable instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ADS7861IBRHBT is designed to meet the rigorous standards expected in professional and industrial environments. Its robust design ensures stable performance over various temperature ranges and operating conditions.

In conclusion, the ADS7861IBRHBT from Texas Instruments is a sophisticated ADC solution that offers high-speed, dual-channel sampling with excellent accuracy and reliability, making it an ideal choice for engineers and designers looking to improve the performance of their data acquisition and control systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4463 $65.7852
8+ $13.4944 $107.9552
12+ $13.0727 $156.8724
16+ $12.6510 $202.4160
21+ $12.2293 $256.8153
28+ $10.9642 $306.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess