EN
  • EN
  • DE

ADS7883SDBVT

Part No ADS7883SDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-6 / 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Surface Mount
Base Product Number ADS7883
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23635-2-NDR,296-23635-1-NDR,296-23635-1,296-23635-6-NDR,-ADS7883SDBVTINACTIVE,-296-23635-1-ND,296-23635-2,296-23635-6,-296-23635-1-NDR,-ADS7883SDBVT-NDR
Standard Package 250
Win Source Part Number 1316531-ADS7883SDBVT
Ultra Librarian 3D Model Ultra Librarian ADS7883SDBVT CAD Model

Description

The ADS7883SDBVT is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed to operate with a supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications. It features a miniature SOT-23-6 package, which is ideal for space-constrained applications.

Key Features

  • High-Speed Sampling: The ADS7883 offers a fast sampling rate of up to 1 MSPS (Mega Samples Per Second), enabling real-time data acquisition for applications that require rapid signal processing.
  • Low Power Consumption: With its power-saving features, the device consumes a mere 7.5 mW at a 1 MSPS sampling rate, making it suitable for battery-powered or energy-efficient systems.
  • SPI-Compatible Serial Interface: The device includes a SPI-compatible serial interface, which simplifies the integration with most microcontrollers and digital systems, enhancing its flexibility and ease of use.
  • Wide Input Bandwidth: The ADS7883 provides an input bandwidth of 70 MHz, which allows it to accurately digitize high-frequency signals without significant attenuation.
  • Excellent Dynamic Performance: It boasts an impressive signal-to-noise ratio (SNR) and low distortion, ensuring high-fidelity signal conversion for demanding applications.

Applications

The ADS7883SDBVT is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Portable instrumentation
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7883SDBVT is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in various operating conditions.

Whether you are designing a sophisticated medical device, a robust industrial control system, or a high-speed communication platform, the ADS7883SDBVT from Texas Instruments offers the precision, speed, and reliability you need to deliver a top-notch product.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8233 $52.4097
21+ $4.7781 $100.3401
33+ $4.6288 $152.7504
45+ $4.4795 $201.5775
58+ $4.3302 $251.1516
78+ $3.8822 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess