EN
  • EN
  • DE

ADS7961SDBTR

Part No ADS7961SDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 8
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1141979-ADS7961SDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7961
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7961SDBTR CAD Model

Description

Overview of Texas Instruments ADS7961SDBTR

The Texas Instruments ADS7961SDBTR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional speed and precision for a wide range of applications. This ADC features a pseudo-differential input and operates with a sampling rate of up to 1 MSPS (mega-samples per second), making it an ideal choice for demanding data acquisition systems.

Key Features

  • High-Speed Operation: With a 1 MSPS sample rate, the ADS7961SDBTR is capable of handling high-speed signals without compromising data integrity.
  • 16-Bit Resolution: The high resolution ensures accurate signal representation, providing detailed and precise measurements for sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC maintains excellent performance while minimizing power usage.
  • Pseudo-Differential Inputs: The pseudo-differential inputs help to reduce common-mode noise, thereby improving signal quality.
  • Multiple Channel Configurations: It supports up to 8 pseudo-differential input channels, offering flexibility for various multi-channel applications.
  • Serial Interface: The device includes a SPI-compatible serial interface for easy integration with microcontrollers and digital systems.

Applications

The ADS7961SDBTR is versatile and can be used in a multitude of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

Product Specifications

This ADC is available in a compact 38-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C allows for deployment in various environmental conditions. The ADS7961SDBTR also features an internal reference, and it is fully specified over the extended industrial temperature range, ensuring reliable performance under a wide range of operating conditions.

With its combination of speed, precision, and low-power operation, the Texas Instruments ADS7961SDBTR ADC is a powerful component for enhancing the performance and efficiency of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess