EN
  • EN
  • DE

ADS807E/1KG4

Part No ADS807E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name ADS807
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910901-ADS807E/1KG4
Ultra Librarian 3D Model Ultra Librarian ADS807E/1KG4 CAD Model

Description

The ADS807E/1KG4 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is specifically designed to meet the rigorous demands of high-speed signal processing applications such as digital data storage read channels, test equipment, and high-speed communications.

Key Features

  • High-Speed Performance: The ADS807E/1KG4 boasts an impressive sampling rate of up to 12 MSPS (mega-samples per second), making it an ideal choice for applications requiring rapid data acquisition without sacrificing accuracy.
  • Excellent Dynamic Range: With a 12-bit resolution, this ADC provides a fine level of detail in signal conversion, ensuring that both small and large signal variations are captured with high fidelity.
  • Low Power Consumption: Designed for efficiency, the ADS807E/1KG4 consumes a minimal amount of power, which is crucial for portable and battery-operated devices.
  • Easy Interface: The device features a parallel interface, which allows for straightforward connectivity with microprocessors and digital signal processors (DSPs).
  • Flexible Voltage Ranges: It operates over a wide supply voltage range, accommodating various system design requirements.

Applications

The versatility of the ADS807E/1KG4 makes it suitable for a broad array of applications:

  • High-speed data acquisition systems
  • Digital oscilloscopes
  • Communications systems such as software-defined radios
  • Medical imaging equipment
  • Professional audio equipment

Product Specifications

Parameter Value Resolution 12 bits Max Sampling Rate 12 MSPS Input Voltage Range ±10V Interface Type Parallel Operating Temperature -40°C to +85°C

For engineers and system designers seeking a robust and reliable ADC that can handle high-speed applications with ease, the ADS807E/1KG4 from Texas Instruments is an excellent choice. Its combination of speed, precision, and low power consumption makes it a versatile component in any high-performance data acquisition or signal processing system.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess