EN
  • EN
  • DE

ADS8168IRHBR

Part No ADS8168IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 8 Input 1 SAR 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS8168
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910904-ADS8168IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS8168IRHBR CAD Model

Description

Introducing the ADS8168IRHBR from Texas Instruments

The ADS8168IRHBR is a state-of-the-art, precision, octal-channel, simultaneous-sampling analog-to-digital converter (ADC) that brings high-end performance to a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor design, this ADC is designed to meet the rigorous demands of advanced data acquisition systems, medical instrumentation, multi-axis positioning systems, and other industrial process controls.

Key Features

  • Resolution: The ADS8168IRHBR offers a high resolution of 16 bits, providing precise digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 500 kSPS (kilo samples per second), this ADC is capable of converting analog signals with high fidelity, capturing rapid signal changes without missing critical information.
  • Channels: It features eight channels that can sample simultaneously, which is essential for applications requiring multi-channel data acquisition with tight phase alignment between channels.
  • Interface: The device includes a flexible serial interface that is compatible with several standard protocols, including SPI, QSPI, MICROWIRE, and DSP, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Power Efficiency: It operates with a low power consumption, making it suitable for portable and battery-operated equipment where power efficiency is crucial.
  • Package: The ADS8168IRHBR comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The versatility of the ADS8168IRHBR makes it an excellent choice for a broad array of applications. It is particularly well-suited for:

  • Industrial automation and process control
  • Motor control and multi-axis positioning
  • Medical imaging systems and patient monitoring
  • Energy monitoring and renewable energy systems
  • Data acquisition systems and test equipment

With its combination of high resolution, fast sampling rate, multiple channels, and low power consumption, the ADS8168IRHBR from Texas Instruments is an ADC that delivers both performance and reliability for critical applications where accuracy and precision are paramount.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1673 $62.3346
4+ $25.5732 $102.2928
7+ $24.7740 $173.4180
9+ $23.9749 $215.7741
11+ $23.1757 $254.9327
15+ $20.7782 $311.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess