EN
  • EN
  • DE
  • IT

ADS825E/1KG4

Part No ADS825E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1141990-ADS825E/1KG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS825
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS825E/1KG4 CAD Model

Description

Product Overview: ADS825E/1KG4 by Texas Instruments

The ADS825E/1KG4 is a high-performance, 14-bit analog-to-digital converter (ADC) developed by Texas Instruments, a global semiconductor company known for its cutting-edge technology and innovative solutions. This particular ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require precise digital representation of analog signals.

Key Features

  • High Resolution: With its 14-bit resolution, the ADS825E/1KG4 provides detailed digital outputs, allowing for fine distinctions in the analog input signal.
  • Fast Sampling Rate: It boasts a high-speed sampling rate, enabling it to capture transient signals quickly and accurately, which is crucial for applications like medical imaging, instrumentation, and communications.
  • Low Power Consumption: Despite its high performance, this ADC is designed for efficiency, with a low power consumption that makes it suitable for portable and battery-powered devices.
  • Differential Input: The differential input configuration helps to reduce common-mode noise, thus enhancing the signal integrity and the overall performance of the ADC.
  • Easy Interface: It includes a parallel data output interface, which simplifies the connection to microprocessors and digital signal processors, enabling seamless integration into a variety of systems.

Applications

The ADS825E/1KG4 is versatile and can be employed in a wide range of applications, such as:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The ADS825E/1KG4 is no exception, and it undergoes rigorous testing and validation to ensure it performs to specifications under varying conditions. With Texas Instruments' reputation for excellence, customers can trust the ADS825E/1KG4 for their critical applications.

Product Support and Availability

Comprehensive technical support is available for the ADS825E/1KG4, including datasheets, reference designs, and application notes. Texas Instruments also provides an extensive online community and support network where engineers can share knowledge and get answers to their technical questions. For information on pricing, availability, and ordering, customers should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9185 $65.7555
6+ $17.9845 $107.9070
9+ $17.4224 $156.8016
12+ $16.8604 $202.3248
16+ $16.2984 $260.7744
21+ $14.6124 $306.8604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess