The TPS54060DGQRG4 from Texas Instruments is a 60-V, 6-A, synchronous step-down converter with an integrated gate driver and an input voltage range of 4.5 V to 60 V. It is designed for use in a wide range of industrial applications, including motor control, power supplies, and battery-powered systems.
The TPS54060DGQRG4 features a high-efficiency design with up to 95% efficiency at full load. It also includes a number of features that make it easy to use, such as a programmable output voltage, adjustable current limiting, and a power-good signal.
The TPS54060DGQRG4 is packaged in a 3 mm x 3 mm QFN package and is available in both commercial and automotive temperature grades. It is also supported by a wide range of design resources, including a reference design, evaluation board, and software tools.
Features
High efficiency: up to 95% at full load
Wide input voltage range: 4.5 V to 60 V
Wide output voltage range: 0.8 V to 55 V
Output current: up to 6 A
Programmable output voltage
Adjustable current limiting
Power-good signal
Small package size: 3 mm x 3 mm QFN
Available in both commercial and automotive temperature grades
Applications
Motor control
Power supplies
Battery-powered systems
Industrial automation
Medical equipment
Robotics
Aerospace and defense
Benefits
High efficiency reduces power consumption and heat dissipation, extending battery life and increasing system reliability.
Wide input and output voltage ranges allow the TPS54060DGQRG4 to be used in a variety of applications.
Programmable output voltage and adjustable current limiting provide flexibility and control.
Small package size and wide temperature range make the TPS54060DGQRG4 ideal for use in space-constrained and harsh environments.
Design Considerations
When using the TPS54060DGQRG4, it is important to consider the following:
The input voltage range must be between 4.5 V and 60 V.
The output voltage range must be between 0.8 V and 55 V.
The output current must be less than or equal to 6 A.
The TPS54060DGQRG4 must be properly cooled to prevent overheating.
The TPS54060DGQRG4 is a complex device, and it is important to follow the datasheet carefully when designing a circuit using it.
Conclusion
The TPS54060DGQRG4 from Texas Instruments is a versatile and efficient synchronous step-down converter that is ideal for a wide range of industrial applications. It is easy to use and includes a number of features that make it a good choice for designers.