EN
  • EN
  • DE
  • IT

AD7730BR

Part No AD7730BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Bridge Transducer ADC | IC AFE 1 CHAN 24BIT 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 24
Power (W) 125mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number AD7730
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1137619-AD7730BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7730BR CAD Model

Description

AD7730BR - High Precision Weigh Scale Analog-to-Digital Converter

The AD7730BR from Analog Devices Inc. is a complete analog front-end for weigh-scale and pressure measurement applications. This high precision Sigma-Delta Analog-to-Digital Converter (ADC) is specifically designed to offer a high degree of flexibility while maintaining excellent performance.

Boasting a 24-bit resolution, the AD7730BR delivers outstanding accuracy and noise performance, making it ideal for applications requiring the highest levels of precision. The device operates with a power supply ranging from 4.75V to 5.25V, ensuring compatibility with a variety of systems while maintaining low power consumption.

Key Features:

  • High Resolution: 24-bit data output allows for precise measurements, capturing even the smallest variations in input signal.
  • Programmable Gain Amplifier (PGA): The on-chip PGA provides selectable gain settings, enabling the AD7730BR to accommodate a wide range of sensor sensitivities.
  • Flexible Input Range: Users can configure the input voltage range to match the application requirements, ensuring optimal performance.
  • On-Chip Calibration: The device supports both system-level and background calibration, ensuring long-term accuracy without interrupting the measurement process.
  • Interface Options: The AD7730BR is equipped with a serial interface, facilitating easy communication with microprocessors and microcontrollers.

Applications:

Given its high precision and adaptability, the AD7730BR is suitable for various applications, including:

  • Weigh scales
  • Pressure measurement systems
  • Industrial process control
  • Precision data acquisition
  • Medical instrumentation

With its robust design and exceptional performance, the AD7730BR from Analog Devices Inc. sets the standard for precision measurement in demanding industrial and medical applications. Integrating this ADC into your system will ensure accurate, reliable, and high-quality data conversion for your critical measurement needs.

You May Also Be Interested in

National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
Lowest to $5.2618

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8214 $56.4642
6+ $17.6072 $105.6432
9+ $17.0000 $153.0000
13+ $15.7857 $205.2141
17+ $15.1786 $258.0362
21+ $14.5715 $306.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,518 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess