EN
  • EN
  • DE
  • IT

AM27C64-90JC

Part No AM27C64-90JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 64 Kilobit (8 K x 8-Bit) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143574-AM27C64-90JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C64-90JC CAD Model

Description

The AM27C64-90JC is a 64K (65,536 bits) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Advanced Micro Devices (AMD). This EPROM is designed for applications requiring non-volatile storage of data or programs.

Applications

  • Embedded systems: Used to store firmware and boot code in embedded systems.
  • Industrial control equipment: Stores control programs and calibration data.
  • Instrumentation: Stores instrument settings and calibration parameters.
  • Microcontroller-based systems: Provides non-volatile program storage for microcontrollers.
  • Programmable logic controllers (PLCs): Used to store PLC programs.

Features

  • 64K (8K x 8) Memory Organization: Provides 65,536 bits of storage, organized as 8,192 bytes.
  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Single +5V Power Supply: Operates on a single 5-volt power supply.
  • Fast Access Time: 90ns access time for quick data retrieval.
  • TTL Compatible Inputs/Outputs: Interfaces easily with TTL logic circuits.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times.
  • Easy to Use: Simple interface and programming requirements.
  • Fast Data Access: Provides quick access to stored data.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Additional Details

The AM27C64-90JC is typically packaged in a ceramic DIP (Dual In-Line Package) with a quartz window to allow for UV erasure. The programming process involves applying specific voltages to the device's pins to store data in the memory cells. The device operates by reading data from memory locations based on address inputs. The 90ns access time refers to the maximum time required for the data to become available after the address is applied. This EPROM is suitable for applications where occasional reprogramming is required. Further research needed to determine write cycles, but EPROMs have a limited number of write cycles. JEDEC standard pinout.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess