EN
  • EN
  • DE
  • IT

ADS8339IDGST

Part No ADS8339IDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 250KSPS 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.375 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 1015759-ADS8339IDGST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8339IDGST CAD Model

Description

Product Overview: ADS8339IDGST

The ADS8339IDGST is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of precision data acquisition systems. Housed in a compact VSSOP-10 package, this ADC is an ideal solution for space-constrained applications requiring high accuracy and speed.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8339IDGST offers fine-grain data conversion, enabling precise measurements essential for high-end industrial, medical, and scientific instruments.
  • Sampling Rate: The device boasts a fast sampling rate of up to 250 kSPS (kilo-samples per second), ensuring timely data acquisition for real-time processing and control applications.
  • Low Power Consumption: It is designed for efficient power usage, with a typical operating supply current of just 1.25 mA, making it suitable for battery-powered and portable devices.
  • Input Voltage Range: The ADC supports a wide input voltage range, accommodating various signal types without the need for external scaling components.
  • SPI Interface: Featuring a flexible serial peripheral interface (SPI), the ADS8339IDGST allows for easy integration with microcontrollers and digital systems, facilitating seamless data communication.
  • Internal Reference: An internal reference voltage eliminates the need for external reference components, reducing system complexity and cost.

Applications

The ADS8339IDGST is versatile and can be used across a wide array of applications, including:

  • Industrial automation and process control
  • Medical instrumentation such as ECG and EEG machines
  • Data acquisition systems
  • Portable instrumentation
  • Scientific research equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ADS8339IDGST is no exception. It is built to meet stringent industry standards, ensuring reliable performance in the most demanding environments. With its combination of precision, speed, and low power consumption, the ADS8339IDGST stands out as a superior choice for ADC applications where quality cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0857 $63.2571
7+ $17.3011 $121.1077
11+ $16.7605 $184.3655
14+ $16.2197 $227.0758
18+ $15.6791 $282.2238
24+ $14.0571 $337.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess