EN
  • EN
  • DE

ADS8422IPFBT

Part No ADS8422IPFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 4-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 4M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1142059-ADS8422IPFBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8422
Introduction Date February 17, 2005
ECCN 3A991.c.4
Country of Origin Taiwan
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADS8422IPFBT CAD Model

Description

Product Overview: Texas Instruments ADS8422IPFBT

The ADS8422IPFBT is a high-precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional performance for demanding applications. This ADC features a high-speed sampling rate of up to 4 MSPS (mega samples per second), making it ideal for high-bandwidth or multiplexed systems that require fast data acquisition and processing.

Key Features

  • Precision: The ADS8422IPFBT offers a 16-bit resolution, ensuring high accuracy and linearity for precise measurements.
  • Speed: With a sampling rate of 4 MSPS, this ADC is capable of capturing rapid signal changes and is suitable for high-speed applications.
  • Interface: It includes a parallel interface, which allows for easy integration with microprocessors and DSPs, providing flexible and fast data transfer.
  • Input Range: The device supports a pseudo-differential input range, accommodating a wide variety of signal types.
  • Reference: It features an internal 4.096V reference, which can be overridden by an external reference if more precision is required.
  • Power Efficiency: Designed for low power consumption, the ADS8422IPFBT is suitable for power-sensitive applications.
  • Package: This ADC comes in a TQFP-48 package, offering a compact footprint for space-constrained designs.

Applications

The ADS8422IPFBT is versatile and can be used in a variety of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Communication systems
  • Industrial automation and process control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8422IPFBT is no exception. It is designed to meet the rigorous demands of industrial applications and is backed by TI's proven track record of reliability and performance.

Conclusion

The ADS8422IPFBT from Texas Instruments is a robust and reliable ADC offering high precision and speed, suitable for a wide range of high-performance applications. Its integration-friendly interface and low power consumption make it an excellent choice for designers looking to balance performance with efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0916 $71.0916
2+ $68.8700 $137.7400
3+ $66.6484 $199.9452
4+ $64.4267 $257.7068
6+ $57.7619 $346.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess