EN
  • EN
  • DE

ADS8509IBDBG4

Part No ADS8509IBDBG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name ADS8509
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910920-ADS8509IBDBG4
Ultra Librarian 3D Model Ultra Librarian ADS8509IBDBG4 CAD Model

Description

Product Overview: Texas Instruments ADS8509IBDBG4

The Texas Instruments ADS8509IBDBG4 is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a unique combination of speed, accuracy, and power efficiency. Designed for a wide range of applications, from industrial process control to scientific instrumentation, this ADC provides a robust solution for systems requiring high-resolution data acquisition.

Key Features and Benefits

  • Precision Conversion: With its 16-bit resolution, the ADS8509IBDBG4 ensures precise digital representation of analog signals, making it ideal for critical measurement tasks.
  • High-Speed Sampling: This ADC can sample at rates up to 250 kSPS, allowing it to accurately capture fast transient signals and effectively serve in high-speed data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS8509IBDBG4 is designed to operate with low power consumption, which is essential for portable or remote sensing applications.
  • Flexible Interface: The device features a parallel interface that is compatible with a variety of microprocessors and DSPs, providing easy integration into existing systems.
  • Input Range: The ADC supports a ±10V input range, offering flexibility in interfacing with various sensors and signal sources.
  • Differential Inputs: Differential inputs provide increased noise immunity, which is critical for maintaining signal integrity in electrically noisy environments.
  • Internal Reference: An internal reference voltage simplifies the design by reducing the need for external components.
  • Programmable Gain: The ADS8509IBDBG4 includes a programmable gain amplifier (PGA), allowing users to amplify low-level signals for optimal conversion.

Applications

The ADS8509IBDBG4 is suitable for a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Scientific research equipment
  • Data acquisition systems
  • Motor control

With its robust feature set, the Texas Instruments ADS8509IBDBG4 is a versatile ADC that meets the demands of precision and high-speed data conversion across multiple industries.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess