EN
  • EN
  • DE

TPS76201QDBVRQ1

Part No TPS76201QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS76201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36846-2, -296-36846-1, TPS76201QDBVRQ1-ND, 296-36846-1, 296-36846-6, -296-36846-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848509-TPS76201QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS76201QDBVRQ1 CAD Model

Description

The TPS76201QDBVRQ1 is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply for sensitive electronic components.

Key Features

  • Output Voltage Range: The TPS76201QDBVRQ1 offers a versatile output voltage range that can be programmed from 1.5V to 5.5V via an external resistor divider, making it suitable for a wide array of applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • High Accuracy: The output voltage is highly accurate, with a tolerance of only ±1%, ensuring precise voltage supply for critical components.
  • Low Quiescent Current: The device features a low quiescent current, which significantly enhances the power efficiency and extends battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the device and connected components from potential damage due to overheating or excessive current draw.
  • Automotive Qualified: Meeting the stringent requirements of the automotive industry, the TPS76201QDBVRQ1 is qualified for use in automotive applications, ensuring high reliability and performance under harsh conditions.

Applications

The TPS76201QDBVRQ1 is ideal for a variety of applications where a stable and efficient power supply is crucial. It is commonly used in:

  • Automotive electronics such as infotainment systems, sensors, and ECUs
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunications equipment

Package and Availability

The TPS76201QDBVRQ1 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. It is also available in tape and reel packaging for easy assembly during the manufacturing process. Texas Instruments provides comprehensive technical support and documentation for this product, ensuring a smooth integration into your design.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3670 $54.6800
90+ $1.1217 $100.9530
140+ $1.0866 $152.1240
195+ $1.0516 $205.0620
250+ $1.0165 $254.1250
330+ $0.9114 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess