EN
  • EN
  • DE

ADS8684IDBTR

Part No ADS8684IDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 16BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration PGA-MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number ADS8684
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1142107-ADS8684IDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8684IDBTR CAD Model

Description

The ADS8684IDBTR is a precision, high-performance analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide array of applications requiring accurate signal conversion from analog to digital form. This particular model is part of the ADS868x series, which are known for their superior data acquisition capabilities in industrial environments.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision in measurement and data conversion.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), it ensures rapid data acquisition, which is crucial for real-time monitoring and control systems.
  • Input Channels: It features four fully-differential or eight single-ended input channels, offering flexibility in interfacing with various sensor types.
  • Interface: The ADS8684IDBTR has a serial peripheral interface (SPI), which facilitates easy communication with microcontrollers and digital systems.
  • Reference: An internal 4.096V reference voltage enhances the accuracy and stability of measurements.
  • Power Supply: The device operates on a single 5V supply, simplifying power management within the system.
  • Package: It comes in a compact 38-TSSOP (DBT) package, which is suitable for space-constrained applications.

Applications

The ADS8684IDBTR is ideal for various industrial applications, including:

  • Process control and automation
  • Data acquisition systems
  • Motor control
  • Power monitoring
  • Medical instrumentation

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The ADS8684IDBTR is built to meet the stringent requirements of industrial applications, ensuring long-term stability and performance even in harsh conditions. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools to facilitate integration into your projects.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6128 $54.4512
9+ $11.1695 $100.5255
14+ $10.8205 $151.4870
20+ $10.4714 $209.4280
25+ $10.1224 $253.0600
34+ $9.0752 $308.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess