EN
  • EN
  • DE

MC74HC4053ADR2

Part No MC74HC4053ADR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4053
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636851-MC74HC4053ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4053ADR2 CAD Model

Description

ON Semiconductor MC74HC4053ADR2 Triple 2-Channel Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4053ADR2 is a versatile, high-performance triple 2-channel analog multiplexer/demultiplexer integrated circuit, designed to handle both digital and analog signals. This multiplexer/demultiplexer (MUX/DEMUX) utilizes silicon-gate CMOS technology which offers low power consumption and ensures a broad voltage range. It is an ideal choice for a variety of applications in the consumer, automotive, and telecommunication industries, among others.

The device features three separate digital control inputs, A, B, and C, and an inhibit input to control the analog signals which pass through the six switches. The MC74HC4053ADR2 operates effectively with a dual supply configuration ranging from ±2.5V to ±6V, or a single supply configuration from 5V to 12V, making it highly versatile for different system designs.

Each of the three switches can handle rail-to-rail analog signals, and the off-leakage current is very low, which is critical for maintaining signal integrity. The ON resistance is relatively low and is essentially constant over the full input signal range. This characteristic makes the MC74HC4053ADR2 an excellent choice for multiplexing/demultiplexing applications such as signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

The package type for this component is SOIC-16, which is a small outline integrated circuit with 16 pins. It is a surface-mount device (SMD), suitable for automated PCB assembly processes and space-constrained applications. The MC74HC4053ADR2 is also characterized for operation from -55°C to +125°C, ensuring reliability across a wide range of operating conditions.

ON Semiconductor's commitment to quality and environmental sustainability is evident in the MC74HC4053ADR2, as it is Pb-free, Halogen-free, and RoHS compliant. This component is not only a robust solution for your circuit design needs but also an environmentally conscious choice that aligns with modern green standards.

In summary, the ON Semiconductor MC74HC4053ADR2 is a high-quality, multipurpose analog multiplexer/demultiplexer that provides efficient signal routing capabilities with low power consumption, making it an excellent component for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2382 $58.3590
595+ $0.1954 $116.2630
915+ $0.1894 $173.3010
1,265+ $0.1833 $231.8745
1,630+ $0.1772 $288.8360
2,185+ $0.1589 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess