EN
  • EN
  • DE

MC74HC4053N

Part No MC74HC4053N
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 3 FUNC / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4053
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926305-MC74HC4053N
Ultra Librarian 3D Model Ultra Librarian MC74HC4053N CAD Model

Description

ON Semiconductor MC74HC4053N Triple 2-Channel Analog Multiplexer/Demultiplexer

The MC74HC4053N is a versatile and high-performance triple 2-channel analog multiplexer/demultiplexer integrated circuit brought to you by ON Semiconductor. It is designed to handle both digital and analog signals, making it an ideal choice for a wide range of applications in consumer electronics, telecommunications, and industrial control systems.

This IC features three separate digital multiplexers/demultiplexers with common select and enable inputs. Each multiplexer/demultiplexer has two independent inputs/outputs (Y and Z) and a common input/output (X). The MC74HC4053N operates over a wide voltage range from 2V to 6V, ensuring compatibility with TTL, CMOS, and other logic families.

The device is fabricated using silicon gate CMOS technology, which offers the advantage of increased speed while significantly reducing power consumption when compared to traditional TTL devices. The low power consumption and high noise immunity of CMOS technology make the MC74HC4053N an excellent choice for battery-operated and portable devices.

Key features of the MC74HC4053N include:

  • Triple 2-channel configuration which allows for flexible signal routing and switching
  • Wide operating voltage range (2V to 6V) for compatibility with various logic levels
  • Low "ON" resistance, characteristic of the CMOS technology, ensures minimal signal distortion
  • High noise immunity characteristic of CMOS ICs
  • Low power dissipation for energy-efficient operation
  • Fast switching speeds suitable for high-frequency signal processing
  • Non-preferential power supply sequencing – no power supply sequencing issues
  • Lead-free and RoHS compliant packaging for an environmentally friendly choice

The MC74HC4053N is available in a standard 16-pin DIP package, which is easy to handle and integrate into a variety of circuit boards. Whether you're designing an audio mixer, a signal routing system, or need to switch between different analog inputs in a microcontroller-based project, the MC74HC4053N offers reliability and flexibility in a compact form factor.

With its robust design and ON Semiconductor's commitment to quality, the MC74HC4053N stands out as a top choice for designers looking to implement an efficient and reliable signal switching solution.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess