EN
  • EN
  • DE

ADS8698IDBT

Part No ADS8698IDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 18 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS8698
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42532-5, -296-42532-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910936-ADS8698IDBT
Ultra Librarian 3D Model Ultra Librarian ADS8698IDBT CAD Model

Description

Introducing the ADS8698IDBT from Texas Instruments

The ADS8698IDBT is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) offered by the renowned semiconductor company, Texas Instruments (TI). This precision ADC is designed to meet the rigorous demands of industrial applications, including automation control systems, data acquisition systems, and medical equipment.

Key Features

  • High Precision: With 16-bit resolution, the ADS8698IDBT ensures accurate digital representation of analog signals, enabling precise measurements critical for industrial and medical applications.
  • High-Speed Operation: The device boasts a high sampling rate of up to 500 kSPS (kilo-samples per second), making it suitable for capturing fast transient signals without compromising data integrity.
  • Multiple Input Channels: It features eight pseudo-differential or four fully differential input channels, providing flexibility in interfacing with various sensors and signal sources.
  • Integrated Reference: An internal 4.096V reference voltage eliminates the need for external components, simplifying design and reducing system cost.
  • Wide Input Range: The ADC supports a wide input range of ±10.24V, accommodating a variety of signal amplitudes.
  • Digital Interface: The device includes a versatile SPI-compatible serial interface for easy communication with microcontrollers and digital signal processors.

Robust Design

The ADS8698IDBT is housed in a compact 38-TSSOP (DBT) package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance over an extended temperature range of -40°C to +125°C, catering to the needs of industrial environments.

Easy Integration

Engineers will appreciate the easy integration of the ADS8698IDBT into their systems. TI provides comprehensive support in the form of detailed datasheets, reference designs, and evaluation modules, enabling rapid prototyping and accelerated time-to-market for products that require high-precision data acquisition.

Whether you're designing for mission-critical industrial control systems or sophisticated medical devices, the ADS8698IDBT from Texas Instruments offers the performance, reliability, and ease of use necessary to create state-of-the-art solutions.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7520 $56.2560
7+ $15.3862 $107.7034
11+ $14.9054 $163.9594
14+ $14.4246 $201.9444
18+ $13.9438 $250.9884
24+ $12.5013 $300.0312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess