EN
  • EN
  • DE

AFE032IRGZR

Part No AFE032IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 12BIT 48VQFN / 1 Channel AFE 12 Bit 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Number of Channels 1
Voltage - Supply, Analog 7V ~ 24V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number AFE032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 989905-AFE032IRGZR
Ultra Librarian 3D Model Ultra Librarian AFE032IRGZR CAD Model

Description

AFE032IRGZR Product Image

The AFE032IRGZR from Texas Instruments is an advanced powerline communication (PLC) analog front-end device that is designed to provide a robust and efficient communication interface for a variety of smart grid applications. This high-performance product is specifically engineered to facilitate reliable data transmission over existing power lines, making it an ideal solution for applications such as automated meter reading, energy management systems, and street lighting control.

The AFE032IRGZR incorporates a range of features that ensure superior performance in challenging environments. It includes a programmable gain amplifier, which allows for the amplification of low-level signals, ensuring clear and precise data communication. Additionally, the device is equipped with a dual-channel ADC and DAC, providing simultaneous receive and transmit capabilities for full-duplex communication.

One of the key advantages of the AFE032IRGZR is its integrated power amplifier, capable of delivering up to 1.5W of output power. This enables long-range communication over power lines with minimal signal attenuation. Moreover, the device supports multiple PLC modulation formats, including FSK, PSK, and QAM, giving designers the flexibility to choose the optimal modulation scheme for their specific application requirements.

The AFE032IRGZR is housed in a compact 48-pin QFN package, making it suitable for space-constrained applications. Its low-power consumption and wide operating temperature range of -40°C to +85°C ensure reliable performance in a variety of environmental conditions. Additionally, the device is complemented by Texas Instruments' comprehensive suite of development tools and software, which simplifies the design and implementation process for engineers.

Overall, the AFE032IRGZR from Texas Instruments represents a cutting-edge solution for powerline communication, combining high integration, robust performance, and ease of use to meet the demands of modern smart grid applications.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
Lowest to $16.6015
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9007 $55.6028
9+ $11.4057 $102.6513
14+ $11.0493 $154.6902
19+ $10.6928 $203.1632
25+ $10.3364 $258.4100
33+ $9.2671 $305.8143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,168 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess