EN
  • EN
  • DE

AFE5812ZCF

Part No AFE5812ZCF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8 CHAN 12/14BIT 135NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 8 Channel AFE 12, 14 Bit 135-NFBGA (15x9)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 135-BGA
Case / Package 135-NFBGA (15x9)
Family Name AFE5812
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911214-AFE5812ZCF
Ultra Librarian 3D Model Ultra Librarian AFE5812ZCF CAD Model

Description

Texas Instruments AFE5812ZCF

The AFE5812ZCF, crafted by the renowned semiconductor manufacturer Texas Instruments (TI), is a state-of-the-art analog front end (AFE) that provides an optimal solution for advanced medical imaging systems, particularly ultrasound equipment. This device integrates 12 channels of low-noise preamplifiers (LNA), voltage-controlled attenuators (VCA), and 14-bit analog-to-digital converters (ADCs) to deliver superior image quality and system performance.

With its cutting-edge design, the AFE5812ZCF offers a noise-efficient platform, boasting an input-referred noise as low as 0.75 nV/√Hz at a gain of 21.3 dB, which is crucial for high-resolution imaging applications. The device's LNAs have selectable gain settings, allowing for flexible adaptation to different imaging scenarios and ensuring the capture of minute details in ultrasound signals.

The integrated VCAs provide a continuous gain adjustment range of 44 dB, ensuring precise control over signal amplitude, which is vital for dynamic range optimization. The AFE5812ZCF's ADCs feature a maximum sampling rate of 65 MSPS, enabling the accurate digitization of high-frequency signals, which is essential for the detailed reconstruction of ultrasound images.

Moreover, the AFE5812ZCF is designed with power efficiency in mind. It operates on a 1.8V supply for the digital interface and a 1.8V/3.3V supply for the analog circuitry, minimizing power consumption without compromising performance. This makes it an ideal choice for portable ultrasound systems where power efficiency is a critical concern.

For system designers, the AFE5812ZCF simplifies the design process by integrating multiple functionalities into a single chip, reducing the need for external components, and thereby saving on both board space and overall system cost. Additionally, the device is supported by a comprehensive evaluation module (EVM) and reference software from TI, which accelerates the development cycle and time-to-market for new ultrasound systems.

In summary, the AFE5812ZCF from Texas Instruments represents a leap forward in analog front end technology, providing unparalleled noise performance, integration, and power efficiency for next-generation medical imaging systems.

You May Also Be Interested in

Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.0752 $170.0752
2+ $152.4813 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess