EN
  • EN
  • DE

AFE5828ZAV

Part No AFE5828ZAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE ULTRA SOUN 289NFBGA / Channel AFE Bit 289-NFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-NFBGA (15x15)
Base Product Number AFE5828
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911215-AFE5828ZAV
Ultra Librarian 3D Model Ultra Librarian AFE5828ZAV CAD Model

Description

The AFE5828ZAV from Texas Instruments is a cutting-edge analog front-end (AFE) designed for high-performance applications that require multiple channels, high-speed data conversion, and ultra-low power consumption. This AFE is ideal for medical imaging, particularly portable ultrasound systems, as well as for industrial non-destructive testing (NDT) and other multi-channel data acquisition systems.

Key Features

  • Multiple Channels: The AFE5828ZAV boasts 8 independent analog-to-digital channels, making it highly suitable for systems that need simultaneous acquisition from multiple sensors or sources.
  • High-Speed Data Conversion: With a 12-bit resolution and a sampling rate of up to 65 MSPS (mega-samples per second), this AFE ensures precise and rapid data conversion, critical for real-time applications.
  • Ultra-Low Power Consumption: Designed with power efficiency in mind, the AFE5828ZAV minimizes power usage, which is crucial for battery-operated devices such as portable ultrasound machines.
  • Integrated Features: It includes features such as a low-noise amplifier (LNA), voltage-controlled attenuator, programmable gain amplifier (PGA), anti-aliasing filter (AAF), and a 12-bit analog-to-digital converter (ADC) for each channel, all integrated into one compact package.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with various microprocessors and DSPs, reducing the complexity of system design and speeding up time to market.

Applications

  • Portable Ultrasound Equipment
  • Industrial Non-Destructive Testing (NDT)
  • Multi-Channel Data Acquisition Systems

The AFE5828ZAV is a testament to Texas Instruments' commitment to innovation in the field of integrated circuits and systems. Its combination of multiple channels, high-speed data conversion, and ultra-low power operation makes it a top choice for engineers and designers looking to create advanced, efficient, and reliable systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess