EN
  • EN
  • DE

AFE8311C3RVBR

Part No AFE8311C3RVBR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 816862-AFE8311C3RVBR
Ultra Librarian 3D Model Ultra Librarian AFE8311C3RVBR CAD Model

Description

Introducing the AFE8311C3RVBR from Texas Instruments

The AFE8311C3RVBR is a state-of-the-art analog front-end (AFE) device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced AFE is part of Texas Instruments' extensive portfolio of high-performance integrated circuits, tailored to meet the demanding needs of various applications such as medical imaging, wireless communications, and industrial control systems.

Key Features of the AFE8311C3RVBR

  • High Precision: The AFE8311C3RVBR boasts exceptional accuracy and linearity, ensuring reliable data acquisition and signal processing for critical applications.
  • Low Noise Performance: With its low-noise design, this AFE minimizes interference and preserves signal integrity, which is crucial for high-fidelity applications.
  • Integrated Functionality: The device includes multiple integrated features such as programmable gain amplifiers, filters, and analog-to-digital converters, reducing the need for external components and simplifying design complexity.
  • Flexible Interface Options: It supports various communication interfaces, allowing for easy integration with microcontrollers, DSPs, and other digital processors.
  • Power Efficiency: Designed with power-conscious applications in mind, the AFE8311C3RVBR operates with low power consumption, making it suitable for battery-powered devices.
  • Robust Packaging: The device comes in a compact, surface-mount package that is engineered for reliability and durability in harsh environments.

Applications

The versatility of the AFE8311C3RVBR makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Medical imaging systems like ultrasound and CT scanners that require high precision and low noise for accurate diagnostics.
  • Advanced communication systems where signal integrity and processing speed are of utmost importance.
  • Industrial automation and control systems that demand robust performance and long-term reliability.

With its combination of performance, integration, and efficiency, the AFE8311C3RVBR from Texas Instruments represents a leading-edge solution for designers seeking to enhance their systems with superior analog front-end capabilities.

For more information about the AFE8311C3RVBR, including detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,287 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess