EN
  • EN
  • DE

AFEDRI8201PFBRG4

Part No AFEDRI8201PFBRG4
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description AFE General Purpose 1ADC 12-Bit 1.8V/3.3V 48-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Frequency 80 MHz
Interface SPI, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of A/D Converters 1
Number of Bits 12
Number of Pins 48
Operating Supply Current 103 mA
Operating Supply Voltage 3.3 V
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 80 Msps
Type General Purpose
Weight 137.410139 mg
Win Source Part Number 1044027-AFEDRI8201PFBRG4
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFEDRI8201PFBRG4 CAD Model

Description

The AFEDRI8201PFBRG4 from Texas Instruments is a state-of-the-art, integrated RF-to-Bits receiver that is designed to simplify the development of high-performance, multi-channel radio systems. This advanced device is capable of directly converting RF signals to digital data, streamlining the design process for a variety of applications including wireless infrastructure, defense, and instrumentation.

Key Features

  • Integrated Solution: The AFEDRI8201PFBRG4 combines multiple functions into a single chip, including an RF tuner, IF digitizer, and digital processor. This integration reduces the complexity of system design and the need for external components.
  • High Performance: With a high dynamic range and excellent sensitivity, this device ensures superior signal quality and reliable performance in challenging RF environments.
  • Multi-Channel Capability: The device supports the processing of multiple channels simultaneously, making it ideal for systems that require the monitoring or handling of several RF signals.
  • Flexible Interface: It features a flexible digital interface that can easily connect to FPGAs or DSPs, enabling the development of customized digital signal processing chains.

Applications

  • Wireless Base Stations
  • Software-Defined Radios
  • Satellite Communications Systems
  • Electronic Warfare
  • Signal Intelligence

Technical Specifications

  • Frequency Range: The device is designed to operate over a broad frequency range, catering to various RF applications.
  • Resolution: It offers high-resolution digital outputs, ensuring detailed and accurate signal representation.
  • Power Efficiency: The AFEDRI8201PFBRG4 is designed for power-efficient operation, which is critical for portable and battery-powered systems.
  • Package: Housed in a compact form factor, the device is suitable for space-constrained applications.

In summary, the AFEDRI8201PFBRG4 from Texas Instruments is a robust, versatile solution for complex RF system designs, delivering high performance and simplifying the development process for engineers and designers across a wide range of industries.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess