EN
  • EN
  • DE

AM1806BZWT4

Part No AM1806BZWT4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1806 ARM Microprocessor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 1143384-AM1806BZWT4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM1806
Introduction Date June 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AM1806BZWT4 CAD Model

Description

Introducing the Texas Instruments AM1806BZWT4 Microprocessor

The Texas Instruments AM1806BZWT4 is a high-performance microprocessor that serves as a cornerstone for a wide array of applications. This advanced piece of technology is designed to offer a perfect balance between processing power, energy efficiency, and cost-effectiveness, making it an ideal choice for embedded system designers and product developers.

At the heart of the AM1806BZWT4 lies an ARM9 core, which operates at a frequency of up to 456 MHz. This core provides a robust platform for running complex algorithms and managing multiple tasks simultaneously without compromising on system responsiveness. The ARM9 architecture is renowned for its reliability and efficiency, which are critical factors for systems requiring long-term operation with minimal maintenance.

The microprocessor is equipped with an integrated memory controller that supports a variety of memory types, including DDR2, mDDR, and NAND flash, ensuring flexible design options for system memory expansion and storage solutions. Additionally, the AM1806BZWT4 boasts a rich set of peripherals, including USB 2.0 with PHY for connectivity, Ethernet MAC for networking, and multiple serial interfaces for communication with other devices.

One of the key features of the AM1806BZWT4 is its enhanced Direct Memory Access (EDMA) controller, which facilitates high-speed data transfers between peripherals and memory, thereby reducing CPU loading and improving overall system performance. This is particularly beneficial in applications that require fast and efficient handling of large data sets, such as industrial control systems, medical equipment, and multimedia devices.

Safety and reliability are paramount in mission-critical applications, and the AM1806BZWT4 addresses these concerns with its Error Checking and Correction (ECC) capabilities for both internal and external memory interfaces. This ensures data integrity and helps prevent system crashes due to memory errors.

Developers can also take advantage of Texas Instruments' comprehensive software and hardware support, including development boards, software libraries, and a vibrant community, to accelerate the design process and bring products to market faster.

In summary, the Texas Instruments AM1806BZWT4 microprocessor is a versatile and powerful solution that delivers exceptional performance, a wide range of integrated features, and the reliability needed for today's demanding embedded applications.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess