EN
  • EN
  • DE

AM1808BZCE3

Part No AM1808BZCE3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Package / Case 361-LFBGA
Case / Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 199019-AM1808BZCE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1808BZCE3 CAD Model

Description

AM1808BZCE3: Multifunctional Embedded Processor

The AM1808BZCE3 embedded processor offers a comprehensive suite of functionalities essential for high-performance computing within embedded systems. Its robust architecture supports both general-purpose and task-specific applications.

  • Applications: Medical Devices, Automotive Control Units, Communication Modems, Industrial Equipment
  • Features and Benefits:
    • Flexible Architecture: Supports a wide range of peripherals and interfaces.
    • Reliability: Engineered for stable performance under varying conditions.
    • Extended Connectivity: Compatible with modern networking standards.
    • Low Power Consumption: Ideal for battery-operated devices.
  • Additional Details:
    • Processor Core: ARM926EJ-S
    • Memory Support: DDR2, LPDDR
    • Environmental Standards: RoHS Compliant

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8211 $74.4633
5+ $20.3660 $101.8300
8+ $19.7296 $157.8368
11+ $19.0931 $210.0241
14+ $18.4567 $258.3938
19+ $16.5474 $314.4006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess