EN
  • EN
  • DE

MCP4131-103E/P

Part No MCP4131-103E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Case / Package 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1533603-MCP4131-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4131-103E/P CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess