EN
  • EN
  • DE

AM26LS31CNSRG4

Part No AM26LS31CNSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143475-AM26LS31CNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LS31CNSRG4 CAD Model

Description

Overview of Product AM26LS31CNSRG4

The AM26LS31CNSRG4 is a quadruple differential line driver designed by Texas Instruments (TI) for digital data transmission over balanced lines. It is part of TI's industry-leading interface solutions, specifically tailored for applications that require high-speed data transfer and robust noise immunity.

Key Features

  • Interface Type: The device supports RS-422, RS-423 standards, making it versatile for various communication protocols.
  • Supply Voltage: It operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating standard logic levels and providing design flexibility.
  • Output Current: The device is capable of delivering an output current of ±20 mA, ensuring strong signal driving capabilities.
  • Speed: The AM26LS31CNSRG4 offers a propagation delay time of 10ns and a maximum data rate of 10 Mbps, suitable for high-speed applications.
  • Temperature Range: It is designed to function within an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device comes in a compact 16-SOIC package, which is ideal for space-constrained applications.

Applications

This line driver is widely used in digital communication systems where long-distance data transmission is required, such as:

  • Telecommunications equipment
  • Networking equipment and switches
  • Industrial control systems
  • Professional audio and video equipment

Quality and Reliability

TI's commitment to quality ensures that the AM26LS31CNSRG4 meets stringent industry standards for performance and reliability. The device is also RoHS compliant, aligning with environmental directives for hazardous substance control.

Support and Resources

Designers can access extensive technical documentation, including data sheets, application notes, and design resources, on the Texas Instruments website. TI also provides customer support and a community forum for further assistance with product integration and troubleshooting.

In summary, the AM26LS31CNSRG4 from Texas Instruments is a reliable and efficient solution for high-speed differential data transmission, backed by TI's reputation for quality and supported by a robust suite of technical resources.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6891 $50.6730
75+ $1.3860 $103.9500
115+ $1.3427 $154.4105
155+ $1.2994 $201.4070
200+ $1.2560 $251.2000
270+ $1.1261 $304.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess