EN
  • EN
  • DE

KSZ8841-PMQLI

Part No KSZ8841-PMQLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTRLR 32BIT PCI 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose MAC Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 128-PQFP (14x20)
Win Source Part Number 070554-KSZ8841-PMQLI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8841-PMQLI CAD Model

Description

Microchip Technology's KSZ8841-PMQLI Single-Port Ethernet Controller

The KSZ8841-PMQLI is a single-port Ethernet controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's comprehensive networking solutions, offering a blend of performance, efficiency, and versatility for a variety of applications.

Key Features:

  • Single-Port Interface: The KSZ8841-PMQLI provides a single 10/100BASE-T/TX Ethernet port, ensuring fast and reliable data transmission for connected devices.
  • Integrated PHY: It comes with an integrated PHY transceiver, which simplifies design and reduces the component count, leading to cost savings and a smaller PCB footprint.
  • Flexible Bus Interfaces: The device supports multiple host interfaces, including 8/16/32-bit CPU interfaces, which allows for easy integration with a wide range of microprocessors.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8841-PMQLI features a power-saving mode to reduce energy consumption when the network activity is low.
  • QoS Support: Quality of Service (QoS) features are built-in, enabling the prioritization of network traffic to ensure that critical data is delivered promptly and efficiently.
  • Auto MDI/MDIX Crossover: The controller automatically detects and corrects for crossover cables, eliminating the need for specific types of cables and simplifying network setup.

Applications:

The KSZ8841-PMQLI is ideal for a range of applications, including:

  • Embedded systems requiring network connectivity
  • Industrial automation and control systems
  • Networked printers and other office equipment
  • Home networking devices
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the KSZ8841-PMQLI is an excellent choice for designers looking to add Ethernet connectivity to their products with minimal hassle and maximum efficiency.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4114 $51.2912
20+ $5.2607 $105.2140
30+ $5.0963 $152.8890
41+ $4.9319 $202.2079
53+ $4.7675 $252.6775
71+ $4.2743 $303.4753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess