Product Overview: AM26LS33ACJ from Texas Instruments
The AM26LS33ACJ is a quadruple differential line receiver designed to meet the rigorous specifications of the ANSI TIA/EIA-422-B and ITU Recommendation V.11. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is an essential component for achieving reliable data transmission in challenging environments.
Key Features
- Interface Type: The device operates as a differential line receiver, ensuring high-quality signal integrity in industrial communication systems.
- Supply Voltage: It operates over a wide range of supply voltages, from 4.5V to 5.5V, making it versatile for various applications.
- Integrated Termination: The AM26LS33ACJ features integrated input termination, providing a 100-ohm differential input impedance that matches the requirements of balanced transmission lines.
- High-Speed Operation: This line receiver is capable of supporting high data rates, making it suitable for fast communication protocols.
- Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, which safeguard the IC against the harmful effects of ESD events.
Applications
The AM26LS33ACJ is used in a variety of applications that require robust and reliable data transmission. These include, but are not limited to:
- Telecommunications equipment
- Professional video and audio equipment
- Industrial control systems
- Networking equipment
- Data acquisition systems
Package and Quality
The device is available in a 16-pin ceramic dual in-line package (CDIP), ensuring high reliability and performance even in harsh operating conditions. Texas Instruments is known for its commitment to quality, and the AM26LS33ACJ is no exception; it is designed to meet or exceed industry standards for performance and durability.
For engineers and designers looking for a dependable solution to differential signal reception, the AM26LS33ACJ by Texas Instruments stands out as a prime choice. Its combination of speed, robustness, and versatility make it a fundamental component in the design of advanced electronic systems.