EN
  • EN
  • DE

AM26LV32EINSRG4

Part No AM26LV32EINSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-VOLTAGE HIGH-SPEED QUADRUPLE DIFFERENTIAL LINE RECEIVER WITH ±15-kV IEC ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143502-AM26LV32EINSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LV32EINSRG4 CAD Model

Description

Product Overview: Texas Instruments AM26LV32EINSRG4

The Texas Instruments AM26LV32EINSRG4 is a robust differential line receiver designed to meet the demanding requirements of balanced communication systems. This integrated circuit is part of TI's industry-leading interface solutions, offering high-speed operation with low-voltage differential signaling. The device is specifically engineered to operate over a broad range of temperatures, making it suitable for industrial applications.

Key Features

  • High-Speed Operation: The AM26LV32EINSRG4 supports signaling rates up to 32 Mbps, allowing for efficient data transmission in high-speed communication systems.
  • Low Power Consumption: This device features a low-power design, which minimizes power dissipation and is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 3.0 V to 3.6 V, providing design flexibility and compatibility with various system voltages.
  • Robust Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuits, safeguarding it against electrostatic discharges and enhancing system reliability.
  • Fail-Safe Design: The receiver inputs have a fail-safe feature that ensures a logic high output if inputs are open, shorted, or idle, thus preventing erroneous data transmission.

Applications

The AM26LV32EINSRG4 is ideal for applications that require high-speed data transfer and robust performance in harsh environments. It is commonly used in:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Networking equipment and data transmission
  • Automotive infotainment and telematics

Quality and Reliability

As with all Texas Instruments products, the AM26LV32EINSRG4 is manufactured to the highest quality standards. It is available in a compact NSOIC (Narrow Small-Outline Integrated Circuit) package, which is suitable for space-constrained applications. The device also meets or exceeds the stringent requirements of the industrial temperature range, ensuring reliable operation under extreme conditions.

With its combination of high-speed performance, low power consumption, and robust protection features, the Texas Instruments AM26LV32EINSRG4 differential line receiver is an excellent choice for designers looking to enhance the communication capabilities of their systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0446 $51.7582
41+ $2.4982 $102.4262
62+ $2.4201 $150.0462
86+ $2.3420 $201.4120
111+ $2.2640 $251.3040
148+ $2.0298 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess