EN
  • EN
  • DE

AM3703CUS

Part No AM3703CUS
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description MPU AM37x RISC 32bit 45nm 800MHz 423-Pin FC/CSP Tray / Sitara ARM Microprocessors | IC MPU SITARA 800MHZ 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Temperature Range - Operating 0°C ~ 90°C
Manufacturer Package 423-LFBGA, FCBGA
Supplier Device Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3703
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1144043-AM3703CUS
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AM3703
Introduction Date June 01, 2010
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AM3703CUS CAD Model

Description

Product Overview: Texas Instruments AM3703CUS

The Texas Instruments AM3703CUS is a high-performance, ARM Cortex-A8 microprocessor equipped with a rich set of peripherals and designed to cater to a wide range of applications. This sophisticated piece of technology is an ideal choice for developers looking to create products that require advanced processing power, multimedia capabilities, and low power consumption.

At the heart of the AM3703CUS lies the ARM Cortex-A8 core, which operates at speeds up to 1GHz. This powerful core is accompanied by a NEON SIMD coprocessor and a POWERVR SGX Graphics Accelerator, providing ample computational horsepower for graphics-intensive applications and a seamless user experience. The integration of these components makes the AM3703CUS a perfect fit for industrial, medical, and consumer electronics, as well as for applications such as navigation systems, point-of-sale terminals, and handheld communication devices.

Connectivity is a key aspect of the AM3703CUS, and it does not disappoint. It includes a range of interfaces such as USB 2.0 OTG with PHY, multiple UARTs, I2C, SPI, and an MMC/SD/SDIO controller to connect with various peripherals and external memory solutions. This versatility ensures that developers can design systems with robust communication and storage options.

The device is also designed with power efficiency in mind. It features several power-saving modes, which allow for the reduction of power consumption during idle or low-activity periods, thereby extending battery life in portable applications. The SmartReflex™ power and performance management technologies further optimize power usage in response to dynamic operating conditions.

For developers, Texas Instruments provides extensive support in the form of software development kits, reference designs, and technical documentation, making the integration of the AM3703CUS into any project as smooth as possible. With its blend of performance, connectivity, and power efficiency, the Texas Instruments AM3703CUS is a formidable choice for any developer looking to create cutting-edge electronic products.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2098 $94.4196
3+ $38.7363 $116.2089
4+ $37.5258 $150.1032
6+ $36.3153 $217.8918
8+ $35.1048 $280.8384
10+ $31.4732 $314.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess