EN
  • EN
  • DE

AMC1203DUBRG4

Part No AMC1203DUBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817046-AMC1203DUBRG4
Ultra Librarian 3D Model Ultra Librarian AMC1203DUBRG4 CAD Model

Description

Product Overview: Texas Instruments AMC1203DUBRG4

The Texas Instruments AMC1203DUBRG4 is a precision, delta-sigma (ΔΣ) modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on Texas Instruments' capacitive isolation technology. This product is designed for accurate, isolated current and voltage measurement in industrial applications, such as motor control, renewable energy, and power-quality monitoring.

The AMC1203DUBRG4 features a wide analog input range, typically ±250 mV, and operates from a single 5V power supply. The device boasts an impressive signal-to-noise ratio (SNR) and a total harmonic distortion (THD) that ensures high fidelity in signal conversion, making it ideal for precise measurements.

One of the key features of the AMC1203DUBRG4 is its integrated digital isolation, which provides up to 4250Vpeak of isolation (for 1 minute) between the high-voltage side and the low-voltage side of the module. This isolation helps to protect the low-voltage side from the high-voltage side's transients and faults, which is critical in harsh industrial environments.

The device is housed in a small, surface-mount, SOIC-8 (DUB) package, making it a compact solution for space-constrained applications. The AMC1203DUBRG4 also features a high-speed serial interface that can be easily connected to microprocessors or digital signal processors (DSPs) for further processing of the digitized input signal.

For optimal performance, the AMC1203DUBRG4 includes a differential input that is optimized for direct connection to shunt resistors or other low-level signal sources, thereby minimizing the need for external signal conditioning. Additionally, the device's built-in reference voltage simplifies the design process, reducing the need for external components.

Overall, the Texas Instruments AMC1203DUBRG4 is a robust, high-performance data acquisition component that integrates critical features for advanced industrial measurement systems. Its precision, integrated isolation, and compact form factor make it an excellent choice for engineers looking to design reliable, high-accuracy monitoring and control systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7235 $51.9585
26+ $3.8757 $100.7682
40+ $3.7545 $150.1800
56+ $3.6334 $203.4704
72+ $3.5123 $252.8856
96+ $3.1490 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess