EN
  • EN
  • DE

AMC1304M25QDWRQ1

Part No AMC1304M25QDWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC  /  Isolated Module 16 b 78k CMOS, Serial 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC1304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45496-2,-296-45496-1-ND,296-45496-1,2156-AMC1304M25QDWRQ1-296,AMC1304M25QDWRQ1-ND,296-45496-6
Standard Package 2,000
Win Source Part Number 1182535-AMC1304M25QDWRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1304M25QDWRQ1 CAD Model

Description

Product Overview: Texas Instruments AMC1304M25QDWRQ1

The Texas Instruments AMC1304M25QDWRQ1 is a precision, delta-sigma (ΔΣ) modulator with the output separated from the input circuitry by a silicon dioxide (SiO2) barrier that is highly resistant to magnetic interference. This isolation barrier has been certified to provide basic galvanic isolation of up to 4000 V PEAK according to VDE V 0884-10 and UL1577 standards.

Designed to capture high-precision analog signals in harsh industrial environments, the AMC1304M25QDWRQ1 boasts a fixed data rate of 20Mbps and an input voltage range of ±250mV (differential). Its low offset error and gain error contribute to its high accuracy, making it suitable for applications such as motor control, grid infrastructure, and industrial equipment where precise measurements are crucial.

One of the key features of this product is its reinforced isolation design, which not only protects against high voltage but also ensures robust operation in environments with high electromagnetic interference (EMI). The device's integrated digital filter simplifies system design by performing sinc3 filtering of the modulator bitstream, which can be easily interfaced with a microcontroller or digital signal processor.

The AMC1304M25QDWRQ1 operates over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of temperature conditions. The device is offered in a wide-body 16-pin SOIC package, providing additional space for the isolation barrier and making it easier to handle during the manufacturing process.

Key specifications include:

  • Reinforced isolation of 4000 V PEAK
  • ±250 mV input voltage range
  • Fixed 20-MHz data rate
  • Low offset error and gain error
  • Extended industrial temperature range: -40°C to +125°C
  • 16-pin SOIC package

Overall, the AMC1304M25QDWRQ1 from Texas Instruments is an optimal choice for engineers looking for a reliable and accurate isolated modulator for their high-performance industrial applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4906 $50.9436
15+ $6.9667 $104.5005
23+ $6.7490 $155.2270
31+ $6.5313 $202.4703
40+ $6.3135 $252.5400
53+ $5.6604 $300.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess