EN
  • EN
  • DE

AMC1305L25DW

Part No AMC1305L25DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Isolated Module 16 b 78k LVDS - Serial 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name AMC1305
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AMC1305L25DW-ND, -296-38430-5-ND, 296-38430-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911387-AMC1305L25DW
Ultra Librarian 3D Model Ultra Librarian AMC1305L25DW CAD Model

Description

Product Overview: Texas Instruments AMC1305L25DW

The AMC1305L25DW by Texas Instruments is a precision, delta-sigma (ΔΣ) modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on TI's capacitive isolation technology. This product is designed to measure the shunt voltage across a current-sensing resistor or other low-level signals in motor control, green energy, and other industrial applications.

Key Features

  • High Accuracy: The AMC1305L25DW boasts a high linearity of 24 bits with no missing codes and an effective number of bits (ENOB) of typically 14 bits at a 10kHz signal bandwidth.
  • Integrated Digital Isolation: The device features a 5kVrms reinforced isolation barrier, which provides safety and robustness against high voltage environments and reduces system-level cost and complexity.
  • High Oversampling Ratio: With an oversampling ratio of 16 bits and a modulator clock of 10MHz, it ensures high-resolution signal acquisition.
  • Wide Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Low Power Consumption: The low-power design minimizes thermal issues and power loss, which is critical for industrial applications.

Applications

The AMC1305L25DW is ideal for use in a variety of applications, including:

  • Motor control systems, such as inverters and servo drives.
  • Power monitoring in renewable energy systems like solar inverters and wind turbines.
  • Industrial process control and automation systems.
  • Power supplies and protection devices.

Product Specifications

The AMC1305L25DW comes in a compact, 16-pin SOIC package with a wide body (DW). It features a ±250mV input voltage range and a 5V analog power supply, which makes it compatible with a variety of sensors and input signals. The device also includes fault detection capabilities, which enhance system reliability by indicating overrange conditions and loss of signal.

With its robust design and advanced features, the AMC1305L25DW from Texas Instruments represents a reliable and efficient solution for precise, isolated analog-to-digital conversion in demanding industrial applications.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2584 $57.8088
15+ $6.7762 $101.6430
23+ $6.5644 $150.9812
32+ $6.3527 $203.2864
41+ $6.1409 $251.7769
55+ $5.5056 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess