EN
  • EN
  • DE

AMC1305M05QDWRQ1

Part No AMC1305M05QDWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC / Isolated Module 16 b 78k CMOS, Serial 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC1305
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352670-AMC1305M05QDWRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1305M05QDWRQ1 CAD Model

Description

The AMC1305M05QDWRQ1 is a high-precision, isolated delta-sigma modulator from Texas Instruments designed to operate in demanding industrial applications that require accurate current and voltage measurement. This component is part of Texas Instruments' precision data converters range and is particularly suited for motor control, electric grid infrastructure, and other applications where isolation and precision are critical.

Key Features

  • Isolation: The device provides reinforced isolation, which is characterized by a high isolation voltage of 7000VPK, ensuring safety and reliability in high-voltage environments.
  • Accuracy: It features a high signal-to-noise ratio (SNR) and a low total harmonic distortion (THD), which translates to excellent accuracy in signal conversion, making it ideal for precise measurements.
  • Output Data Rate: The AMC1305M05QDWRQ1 offers an output data rate of 20MHz, allowing for high-speed data acquisition and processing.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is well-suited for harsh environmental conditions.
  • Package: It comes in a wide-body SOIC-16 (DW) package that provides ample spacing for high-voltage creepage requirements.

Applications

This delta-sigma modulator is versatile and can be integrated into various applications, such as:

  • Motor control systems
  • Renewable energy systems (solar inverters, wind turbines)
  • Power-supply units
  • Industrial automation and process control
  • Electric vehicles and charging stations

Quality and Reliability

The AMC1305M05QDWRQ1 is designed to meet stringent quality standards, including AEC-Q100 qualification for automotive applications, ensuring high reliability and performance under extreme conditions. Additionally, the device's lifetime is enhanced by its robust construction and Texas Instruments' commitment to quality.

Support and Resources

Developers can access a range of support materials provided by Texas Instruments, including detailed datasheets, application notes, and design resources, to facilitate the integration of the AMC1305M05QDWRQ1 into their projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6697 $58.0182
13+ $7.9341 $103.1433
20+ $7.6862 $153.7240
27+ $7.4382 $200.8314
35+ $7.1903 $251.6605
47+ $6.4465 $302.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess