EN
  • EN
  • DE

AMC1336DWV

Part No AMC1336DWV
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AMC1336DWVR / Sigma-Delta Modulator 16 b 82k Serial 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Type Sigma-Delta Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 82k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1336
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338940-AMC1336DWV
Ultra Librarian 3D Model Ultra Librarian AMC1336DWV CAD Model

Description

Introducing the AMC1336DWV from Texas Instruments

The AMC1336DWV is a cutting-edge, precision, reinforced isolated delta-sigma modulator from Texas Instruments. Designed with state-of-the-art technology, this modulator is an ideal solution for accurately converting analog signals into high-fidelity digital bitstreams. The AMC1336DWV is particularly suited for applications that require electrical isolation for safety, noise performance, and reliability.

With an input voltage range optimized for direct connection to shunt resistors or other low voltage level signal sources, the AMC1336DWV is capable of capturing minute signal variations, making it perfect for motor control, green energy applications, and industrial automation systems where precision is paramount.

The device features a unique capacitive isolation structure that enables a high isolation barrier capable of withstanding up to 7000 VPK. This ensures that the device can operate effectively even in environments with high voltage stress, providing both safety and performance. The AMC1336DWV boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring accurate signal conversion and exceptional measurement precision.

One of the key benefits of the AMC1336DWV is its integrated digital filter, which simplifies system design by smoothing the output bitstream into a more manageable data rate. This digital filter, combined with the delta-sigma modulator, allows for seamless interfacing with digital controllers and microprocessors, streamlining the data acquisition process.

For enhanced reliability, the AMC1336DWV includes robust features such as a wide temperature range operation, fail-safe output, and diagnostics to detect system faults or signal overload conditions. This ensures that the device continues to perform accurately and consistently, even in harsh industrial environments.

Overall, the AMC1336DWV from Texas Instruments represents a significant advancement in isolated analog-to-digital conversion technology. Its high precision, robust isolation, and ease of integration make it an excellent choice for engineers and designers looking to improve the safety, accuracy, and efficiency of their electrical systems.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3620 $52.3440
28+ $3.5791 $100.2148
44+ $3.4672 $152.5568
60+ $3.3554 $201.3240
78+ $3.2435 $252.9930
104+ $2.9080 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess