EN
  • EN
  • DE

AWR6843ISK

Part No AWR6843ISK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR AWR6843
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203587-AWR6843ISK
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards
Series mmWave
Package Box
Product Status Active
Type Transceiver; RADAR
Frequency 60GHz ~ 64GHz
For Use With/Related Products xWR6843
Supplied Contents Board(s)
Base Product Number AWR6843
Ultra Librarian 3D Model Ultra Librarian AWR6843ISK CAD Model

Description

Introducing the AWR6843ISK from Texas Instruments

The AWR6843ISK is a cutting-edge radar sensing product designed by Texas Instruments (TI) to advance the capabilities of automotive and industrial applications. This remarkable sensor is part of TI's portfolio of mmWave integrated circuits, which are revolutionizing the way we interact with the world around us.

Built on the 60-GHz to 64-GHz spectrum, the AWR6843ISK offers high-resolution sensing, enabling precise detection of objects, their velocity, and angle. This makes it an ideal solution for a wide range of applications, including obstacle detection, traffic monitoring, and automated parking systems. Its robust design allows for operation in various environmental conditions, making it a reliable choice for both indoor and outdoor uses.

The AWR6843ISK module comes with an evaluation board that simplifies the process of integrating this technology into your projects. With its onboard antennas and easy-to-use interface, developers can quickly set up the sensor, configure it, and begin collecting data in no time. TI also provides comprehensive software support, including sample code and detailed documentation, to help accelerate development and reduce time to market.

One of the standout features of the AWR6843ISK is its ability to support multiple-input and multiple-output (MIMO) antenna configurations. This capability enhances the sensor's spatial resolution and object discrimination, which is crucial for complex sensing requirements. Furthermore, the device includes a built-in DSP and MCU, allowing for on-chip signal processing and reducing the need for external components.

For engineers and product designers looking to incorporate advanced radar technology into their systems, the AWR6843ISK offers a versatile and powerful solution. Its combination of high performance, ease of use, and support from Texas Instruments makes it a top choice for those seeking to create innovative products with reliable sensing capabilities.

To learn more about the AWR6843ISK and explore how it can transform your next project, visit the Texas Instruments website, where you'll find detailed specifications, application notes, and user guides to assist you in harnessing the full potential of this exceptional radar sensor.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess