EN
  • EN
  • DE

BGC022

Part No BGC022
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 235295-BGC022
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGC022 CAD Model

Description

Overview

The BGC022 is a versatile electronic component designed to meet diverse project needs. Known for its robust performance and reliability, it is an ideal choice for both hobbyists and professionals.

Features and Benefits

  • Highly Durable: Engineered to withstand varying environmental conditions.
  • Compact Size: Easily integrates into compact design layouts.
  • Energy Efficient: Low power consumption suitable for sustainable applications.

Applications

  • Robotics Projects
  • Smart Home Devices
  • Automated Sensor Systems

Additional Details

With a focus on delivering quality at an affordable price, the BGC022 remains a popular choice in the electronics market. Its compatibility with a wide range of equipment makes it a staple for electronic hobbyists.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
STMicroelectronics
Lowest to $2.9707
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess