EN
  • EN
  • DE

BQ2000SN-B5TR

Part No BQ2000SN-B5TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT MULTICHEM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Maximum Supply Voltage 6V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 011832-BQ2000SN-B5TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2000SN-B5TR CAD Model

Description

Description

The BQ2000SN-B5TR is a versatile and efficient battery charge management IC designed for use with Nickel Cadmium (NiCd), Nickel Metal Hydride (NiMH), and Lithium‐ion (Li-ion) batteries. It offers sophisticated charging techniques, including fast charge termination, to ensure safe and reliable operation. Its compact design makes it ideal for a wide range of applications where space is at a premium.

Applications

  • Portable electronics
  • Battery-powered devices
  • Power tools
  • Medical devices

Features and Benefits

  • Highly efficient battery charging process
  • Support for multiple battery chemistries
  • Compact size for easy integration
  • Fast charge termination for improved safety

Additional Details

The BQ2000SN-B5TR includes automatic battery detection and conditioning for optimal charge management. It ensures minimal power loss and extends battery lifespan with its intelligent charging cycle.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8498 $54.7984
18+ $5.6204 $101.1672
28+ $5.4447 $152.4516
38+ $5.2691 $200.2258
50+ $5.0935 $254.6750
66+ $4.5665 $301.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess